Vishay Intertechnology, Inc. Res Wirewound 40.2K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0240K20FE32

Description
Res Wirewound 40.2K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 40.2K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40.2K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0240K20FE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0240K20FE32
Res Wirewound 40.2K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0240K20FE32
Res Wirewound 40.2K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 40.2K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0240K20FE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0240K20FE32-ND
Through Hole Resistors CPCF0240K20FE32-ND
40.2 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

40.2 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0240K20FE32 CPCF0240K20FE32-ND
Product Name Res Wirewound 40.2K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers