Res Wirewound 3.3K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
3.3 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCF023K300FB31 | CPCF023K300FB31-ND |
| Product Name | Res Wirewound 3.3K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | Wirewound | MetalFilm |
| Mounting / Packaging | ThroughHole | Radial |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |
| Power Rating | 2 watts | 2 watts |