Vishay Intertechnology, Inc. Res Wirewound 20K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0220K00KB31

Description
Res Wirewound 20K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 20K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0220K00KB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0220K00KB31
Res Wirewound 20K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0220K00KB31
Res Wirewound 20K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 20K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0220K00KB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0220K00KB31-ND
Through Hole Resistors CPCF0220K00KB31-ND
20 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

20 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0220K00KB31 CPCF0220K00KB31-ND
Product Name Res Wirewound 20K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details