Vishay Intertechnology, Inc. Res Wirewound 1.5K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF021K500JB32

Description
Res Wirewound 1.5K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.5K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF021K500JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF021K500JB32
Res Wirewound 1.5K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF021K500JB32
Res Wirewound 1.5K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF021K500JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF021K500JB32-ND
Through Hole Resistors CPCF021K500JB32-ND
1.5 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

1.5 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF021K500JB32 CPCF021K500JB32-ND
Product Name Res Wirewound 1.5K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details