Vishay Intertechnology, Inc. Through Hole Resistors CPCF021K500JB31

Description
1.5 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF021K500JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF021K500JB31-ND
Through Hole Resistors CPCF021K500JB31-ND
1.5 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

1.5 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 1.5K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF021K500JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF021K500JB31
Res Wirewound 1.5K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF021K500JB31
Res Wirewound 1.5K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF021K500JB31-ND CPCF021K500JB31
Product Name Through Hole Resistors Res Wirewound 1.5K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-2176045-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers