Vishay Intertechnology, Inc. Res Wirewound 1.2K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF021K200JB31

Description
Res Wirewound 1.2K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.2K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF021K200JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF021K200JB31
Res Wirewound 1.2K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF021K200JB31
Res Wirewound 1.2K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.2K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF021K200JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF021K200JB31-ND
Through Hole Resistors CPCF021K200JB31-ND
1.2 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

1.2 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF021K200JB31 CPCF021K200JB31-ND
Product Name Res Wirewound 1.2K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details