Vishay Intertechnology, Inc. Through Hole Resistors CPCF0218K20FE32

Description
18.2 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
18.2 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0218K20FE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0218K20FE32-ND
Through Hole Resistors CPCF0218K20FE32-ND
18.2 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

18.2 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CPCF0218K20FE32-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Radial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details