Vishay Intertechnology, Inc. Res Wirewound 15K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0215K00JB31

Description
Res Wirewound 15K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 15K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0215K00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0215K00JB31
Res Wirewound 15K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0215K00JB31
Res Wirewound 15K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 15K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0215K00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0215K00JB31-ND
Through Hole Resistors CPCF0215K00JB31-ND
15 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

15 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0215K00JB31 CPCF0215K00JB31-ND
Product Name Res Wirewound 15K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details