15 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Res Wirewound 15K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCF0215K00FB32-ND | CPCF0215K00FB32 |
| Product Name | Through Hole Resistors | Res Wirewound 15K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | Wirewound |
| Mounting / Packaging | Radial | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % |