Vishay Intertechnology, Inc. Res Wirewound 10.5K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0210K50FB32

Description
Res Wirewound 10.5K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10.5K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10.5K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0210K50FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10.5K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0210K50FB32
Res Wirewound 10.5K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0210K50FB32
Res Wirewound 10.5K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 10.5K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0210K50FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0210K50FB32-ND
Through Hole Resistors CPCF0210K50FB32-ND
10.5 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

10.5 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0210K50FB32 CPCF0210K50FB32-ND
Product Name Res Wirewound 10.5K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers