10 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
WW,COMM-PWR,VERT,10K
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCF0210K00FB32-ND | CPCF0210K00FB32 |
| Product Name | Through Hole Resistors | WW,COMM-PWR,VERT,10K,2W,1%,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Radial | |
| Tolerance | 1 +/- % | 1 +/- % |