Vishay Intertechnology, Inc. Res Wirewound 500m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Bulk CPCC10R5000KB31

Description
Res Wirewound 500m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 500m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Bulk - CPCC10R5000KB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Bulk
CPCC10R5000KB31
Res Wirewound 500m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Bulk CPCC10R5000KB31
Res Wirewound 500m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 500m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCC10R5000KB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCC10R5000KB31-ND
Through Hole Resistors CPCC10R5000KB31-ND
500 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

500 mOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCC10R5000KB31 CPCC10R5000KB31-ND
Product Name Res Wirewound 500m Ohm 10% 10W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 600 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details