Vishay Intertechnology, Inc. Res Wirewound 100m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Bulk CPCC10R1000JB31

Description
Res Wirewound 100m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 100m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Bulk - CPCC10R1000JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Bulk
CPCC10R1000JB31
Res Wirewound 100m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Bulk CPCC10R1000JB31
Res Wirewound 100m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCC10R1000JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCC10R1000JB31-ND
Through Hole Resistors CPCC10R1000JB31-ND
100 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCC10R1000JB31 CPCC10R1000JB31-ND
Product Name Res Wirewound 100m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 600 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C3AR15JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details