Vishay Intertechnology, Inc. Res Wirewound 5.1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC105R100JB31

Description
Res Wirewound 5.1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5.1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk - CPCC105R100JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
CPCC105R100JB31
Res Wirewound 5.1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC105R100JB31
Res Wirewound 5.1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 5.1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCC105R100JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCC105R100JB31-ND
Through Hole Resistors CPCC105R100JB31-ND
5.1 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.1 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCC105R100JB31 CPCC105R100JB31-ND
Product Name Res Wirewound 5.1 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers