Vishay Intertechnology, Inc. Res Wirewound 5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC105R000JB32

Description
Res Wirewound 5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk - CPCC105R000JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
CPCC105R000JB32
Res Wirewound 5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC105R000JB32
Res Wirewound 5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCC105R000JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCC105R000JB32-ND
Through Hole Resistors CPCC105R000JB32-ND
5 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCC105R000JB32 CPCC105R000JB32-ND
Product Name Res Wirewound 5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers