Vishay Intertechnology, Inc. 10W,500,5%,BULK CPCC10500R0JB31

Description
10W,500,5%,BULK
Request a Quote
Description
10W,500,5%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10W,500,5%,BULK - CPCC10500R0JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
10W,500,5%,BULK
CPCC10500R0JB31
10W,500,5%,BULK CPCC10500R0JB31
10W,500,5%,BULK

10W,500,5%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCC10500R0JB31
Product Name 10W,500,5%,BULK
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details