Vishay Intertechnology, Inc. Res Wirewound 4 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC104R000JB31

Description
Res Wirewound 4 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk - CPCC104R000JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
CPCC104R000JB31
Res Wirewound 4 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC104R000JB31
Res Wirewound 4 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCC104R000JB31
Product Name Res Wirewound 4 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details