Vishay Intertechnology, Inc. Res Wirewound 2.5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC102R500JB32

Description
Res Wirewound 2.5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk - CPCC102R500JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
CPCC102R500JB32
Res Wirewound 2.5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC102R500JB32
Res Wirewound 2.5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCC102R500JB32
Product Name Res Wirewound 2.5 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 2-1623732-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers