Vishay Intertechnology, Inc. 10W,2.2,5%,BULK CPCC102R200JB31

Description
10W,2.2,5%,BULK
Request a Quote
Description
10W,2.2,5%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10W,2.2,5%,BULK - CPCC102R200JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
10W,2.2,5%,BULK
CPCC102R200JB31
10W,2.2,5%,BULK CPCC102R200JB31
10W,2.2,5%,BULK

10W,2.2,5%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCC102R200JB31
Product Name 10W,2.2,5%,BULK
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers