Vishay Intertechnology, Inc. 10W,15,5%,BULK,HAZMAT CPCC1015R00JE32

Description
10W,15,5%,BULK,HAZMA T
Request a Quote Datasheet
Description
10W,15,5%,BULK,HAZMA T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W,15,5%,BULK,HAZMAT - CPCC1015R00JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
10W,15,5%,BULK,HAZMAT
CPCC1015R00JE32
10W,15,5%,BULK,HAZMAT CPCC1015R00JE32
10W,15,5%,BULK,HAZMA T

10W,15,5%,BULK,HAZMAT

Supplier's Site
Through Hole Resistors - CPCC1015R00JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCC1015R00JE32-ND
Through Hole Resistors CPCC1015R00JE32-ND
15 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

15 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCC1015R00JE32 CPCC1015R00JE32-ND
Product Name 10W,15,5%,BULK,HAZMAT Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details