Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC1010R00KB32

Description
Res Wirewound 10 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 10 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Bulk - CPCC1010R00KB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Bulk
CPCC1010R00KB32
Res Wirewound 10 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC1010R00KB32
Res Wirewound 10 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 10 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Resistor - 66930668 - Radwell International
Willingboro, NJ, United States
Resistor
66930668
Resistor 66930668
DISCONTINUED BY MANUFACTURER, RESISTOR, WIREWOUND METAL FILM, CERAMIC, RADIAL LEADS, 10 OHM, 10W, 10% TOLERANCE, 34.85X16.08X12.32MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESISTOR, WIREWOUND METAL FILM, CERAMIC, RADIAL LEADS, 10 OHM, 10W, 10% TOLERANCE, 34.85X16.08X12.32MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors
Product Number CPCC1010R00KB32 66930668
Product Name Res Wirewound 10 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Bulk Resistor
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details