Vishay Intertechnology, Inc. Res Wirewound 500m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPCC05R5000JB32

Description
Res Wirewound 500m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 500m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPCC05R5000JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPCC05R5000JB32
Res Wirewound 500m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPCC05R5000JB32
Res Wirewound 500m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 500m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCC05R5000JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCC05R5000JB32-ND
Through Hole Resistors CPCC05R5000JB32-ND
500 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

500 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCC05R5000JB32 CPCC05R5000JB32-ND
Product Name Res Wirewound 500m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 600 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers