Vishay Intertechnology, Inc. Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPCC05R4700KB31

Description
Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPCC05R4700KB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPCC05R4700KB31
Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPCC05R4700KB31
Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCC05R4700KB31
Product Name Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details