Vishay Intertechnology, Inc. Through Hole Resistors CPCC05R2200JB31

Description
220 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
220 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCC05R2200JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCC05R2200JB31-ND
Through Hole Resistors CPCC05R2200JB31-ND
220 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

220 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 220m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPCC05R2200JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPCC05R2200JB31
Res Wirewound 220m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPCC05R2200JB31
Res Wirewound 220m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 220m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCC05R2200JB31-ND CPCC05R2200JB31
Product Name Through Hole Resistors Res Wirewound 220m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details