Vishay Intertechnology, Inc. Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC0575R00JB32

Description
Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPCC0575R00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPCC0575R00JB32
Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC0575R00JB32
Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCC0575R00JB32
Product Name Res Wirewound 75 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details