Vishay Intertechnology, Inc. CPCC-5 6 5% B31 CPCC056R000JB31

Description
CPCC-5 6 5% B31
Request a Quote
Description
CPCC-5 6 5% B31
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CPCC-5 6 5% B31 - CPCC056R000JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
CPCC-5 6 5% B31
CPCC056R000JB31
CPCC-5 6 5% B31 CPCC056R000JB31
CPCC-5 6 5% B31

CPCC-5 6 5% B31

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCC056R000JB31
Product Name CPCC-5 6 5% B31
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details