Vishay Intertechnology, Inc. Through Hole Resistors CPCC0539R00JE66

Description
39 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
39 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCC0539R00JE66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCC0539R00JE66-ND
Through Hole Resistors CPCC0539R00JE66-ND
39 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

39 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CPCC0539R00JE66-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers