Vishay Intertechnology, Inc. Res Wirewound 2.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC052R500JB32

Description
Res Wirewound 2.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPCC052R500JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPCC052R500JB32
Res Wirewound 2.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC052R500JB32
Res Wirewound 2.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCC052R500JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCC052R500JB32-ND
Through Hole Resistors CPCC052R500JB32-ND
2.5 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.5 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCC052R500JB32 CPCC052R500JB32-ND
Product Name Res Wirewound 2.5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers