Vishay Intertechnology, Inc. Res Wirewound 22 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC0522R00JB32

Description
Res Wirewound 22 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPCC0522R00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPCC0522R00JB32
Res Wirewound 22 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC0522R00JB32
Res Wirewound 22 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 22 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCC0522R00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCC0522R00JB32-ND
Through Hole Resistors CPCC0522R00JB32-ND
22 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

22 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor - 127150897 - Radwell International
Willingboro, NJ, United States
Resistor
127150897
Resistor 127150897
RESISTOR, RADIAL, 22 OHM, 5 WATT, 5%, METAL OXIDE. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RADIAL, 22 OHM, 5 WATT, 5%, METAL OXIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CPCC0522R00JB32 CPCC0522R00JB32-ND 127150897
Product Name Res Wirewound 22 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details