Vishay Intertechnology, Inc. 5W,22,5%,BULK CPCC0522R00JB31

Description
5W,22,5%,BULK
Request a Quote
Description
5W,22,5%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5W,22,5%,BULK - CPCC0522R00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,22,5%,BULK
CPCC0522R00JB31
5W,22,5%,BULK CPCC0522R00JB31
5W,22,5%,BULK

5W,22,5%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCC0522R00JB31
Product Name 5W,22,5%,BULK
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details