Vishay Intertechnology, Inc. Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC0512R00JB31

Description
Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPCC0512R00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPCC0512R00JB31
Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC0512R00JB31
Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCC0512R00JB31
Product Name Res Wirewound 12 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details