Vishay Intertechnology, Inc. 5W,120,5%,BULK,HAZMAT CPCC05120R0JE32

Description
5W,120,5%,BULK,HAZMA T
Request a Quote Datasheet
Description
5W,120,5%,BULK,HAZMA T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,120,5%,BULK,HAZMAT - CPCC05120R0JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,120,5%,BULK,HAZMAT
CPCC05120R0JE32
5W,120,5%,BULK,HAZMAT CPCC05120R0JE32
5W,120,5%,BULK,HAZMA T

5W,120,5%,BULK,HAZMAT

Supplier's Site
Through Hole Resistors - CPCC05120R0JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCC05120R0JE32-ND
Through Hole Resistors CPCC05120R0JE32-ND
120 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

120 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCC05120R0JE32 CPCC05120R0JE32-ND
Product Name 5W,120,5%,BULK,HAZMAT Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details