820 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
WIREWOUND,.82ohm,5%,
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCC03R8200JE32-ND | CPCC03R8200JE32 |
| Product Name | Through Hole Resistors | WIREWOUND,.82 OHM,5%,3W,300PPM,RDL,THRU-HOLE,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial | ThroughHole |
| Resistance Range | 0.8200 ohms | 0.8200 ohms |