Vishay Intertechnology, Inc. Res Wirewound 33 Ohm 10% 2W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC0233R00KB32

Description
Res Wirewound 33 Ohm 10% 2W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 33 Ohm 10% 2W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 10% 2W ¦300ppm/¦C RDL Thru-Hole Bulk - CPCC0233R00KB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 10% 2W ¦300ppm/¦C RDL Thru-Hole Bulk
CPCC0233R00KB32
Res Wirewound 33 Ohm 10% 2W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC0233R00KB32
Res Wirewound 33 Ohm 10% 2W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 33 Ohm 10% 2W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCC0233R00KB32
Product Name Res Wirewound 33 Ohm 10% 2W ¦300ppm/¦C RDL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers