Vishay Intertechnology, Inc. CPCC-2 300 5% B32 CPCC02300R0JB32

Description
CPCC-2 300 5% B32
Request a Quote
Description
CPCC-2 300 5% B32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CPCC-2 300 5% B32 - CPCC02300R0JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
CPCC-2 300 5% B32
CPCC02300R0JB32
CPCC-2 300 5% B32 CPCC02300R0JB32
CPCC-2 300 5% B32

CPCC-2 300 5% B32

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCC02300R0JB32
Product Name CPCC-2 300 5% B32
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details