Vishay Intertechnology, Inc. Wirewound Resistors - CP5-85 1K 5

Description
Wirewound Resistors - Through Hole 1Kohms 5% Axial
Request a Quote
Description
Wirewound Resistors - Through Hole 1Kohms 5% Axial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CP5-85 1K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CP5-85 1K 5
Wirewound Resistors - CP5-85 1K 5
Wirewound Resistors - Through Hole 1Kohms 5% Axial

Wirewound Resistors - Through Hole 1Kohms 5% Axial

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP5-85 1K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details