Vishay Intertechnology, Inc. Wirewound Resistors - CP2 2K 10

Description
Wirewound Resistors - Through Hole 2Kohms 10% 2watts
Request a Quote
Description
Wirewound Resistors - Through Hole 2Kohms 10% 2watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CP2 2K 10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CP2 2K 10
Wirewound Resistors - CP2 2K 10
Wirewound Resistors - Through Hole 2Kohms 10% 2watts

Wirewound Resistors - Through Hole 2Kohms 10% 2watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP2 2K 10
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers