Vishay Intertechnology, Inc. Wirewound Resistors - CP15 1.5K 5

Description
Wirewound Resistors - Through Hole 1.5Kohms 5%
Request a Quote
Description
Wirewound Resistors - Through Hole 1.5Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CP15 1.5K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CP15 1.5K 5
Wirewound Resistors - CP15 1.5K 5
Wirewound Resistors - Through Hole 1.5Kohms 5%

Wirewound Resistors - Through Hole 1.5Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP15 1.5K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details