Vishay Intertechnology, Inc. Res Wirewound 910m Ohm 1% 4W ¦90ppm/¦C SMD Bulk CP002MR9100FB37

Description
Res Wirewound 910m Ohm 1% 4W ¦90ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 910m Ohm 1% 4W ¦90ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 910m Ohm 1% 4W ¦90ppm/¦C SMD Bulk - CP002MR9100FB37 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910m Ohm 1% 4W ¦90ppm/¦C SMD Bulk
CP002MR9100FB37
Res Wirewound 910m Ohm 1% 4W ¦90ppm/¦C SMD Bulk CP002MR9100FB37
Res Wirewound 910m Ohm 1% 4W ¦90ppm/¦C SMD Bulk

Res Wirewound 910m Ohm 1% 4W ¦90ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002MR9100FB37
Product Name Res Wirewound 910m Ohm 1% 4W ¦90ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details