Vishay Intertechnology, Inc. Res Wirewound 664 Ohm 1% 4W ¦50ppm/¦C SMD Bulk CP002M664R0FB37

Description
Res Wirewound 664 Ohm 1% 4W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 664 Ohm 1% 4W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 664 Ohm 1% 4W ¦50ppm/¦C SMD Bulk - CP002M664R0FB37 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 664 Ohm 1% 4W ¦50ppm/¦C SMD Bulk
CP002M664R0FB37
Res Wirewound 664 Ohm 1% 4W ¦50ppm/¦C SMD Bulk CP002M664R0FB37
Res Wirewound 664 Ohm 1% 4W ¦50ppm/¦C SMD Bulk

Res Wirewound 664 Ohm 1% 4W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002M664R0FB37
Product Name Res Wirewound 664 Ohm 1% 4W ¦50ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details