Vishay Intertechnology, Inc. Res Wirewound 45.4 Ohm 1% 4W ¦50ppm/¦C SMD Bulk CP002M45R40FB37

Description
Res Wirewound 45.4 Ohm 1% 4W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 45.4 Ohm 1% 4W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 45.4 Ohm 1% 4W ¦50ppm/¦C SMD Bulk - CP002M45R40FB37 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45.4 Ohm 1% 4W ¦50ppm/¦C SMD Bulk
CP002M45R40FB37
Res Wirewound 45.4 Ohm 1% 4W ¦50ppm/¦C SMD Bulk CP002M45R40FB37
Res Wirewound 45.4 Ohm 1% 4W ¦50ppm/¦C SMD Bulk

Res Wirewound 45.4 Ohm 1% 4W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002M45R40FB37
Product Name Res Wirewound 45.4 Ohm 1% 4W ¦50ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers