Vishay Intertechnology, Inc. Res Wirewound 2K Ohm 5% 4W ¦50ppm/¦C SMD Bulk CP002M2K000JB37

Description
Res Wirewound 2K Ohm 5% 4W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2K Ohm 5% 4W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2K Ohm 5% 4W ¦50ppm/¦C SMD Bulk - CP002M2K000JB37 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 5% 4W ¦50ppm/¦C SMD Bulk
CP002M2K000JB37
Res Wirewound 2K Ohm 5% 4W ¦50ppm/¦C SMD Bulk CP002M2K000JB37
Res Wirewound 2K Ohm 5% 4W ¦50ppm/¦C SMD Bulk

Res Wirewound 2K Ohm 5% 4W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002M2K000JB37
Product Name Res Wirewound 2K Ohm 5% 4W ¦50ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details