Vishay Intertechnology, Inc. Res Wirewound 250 Ohm 1% 4W ¦50ppm/¦C SMD Bulk CP002M250R0FB37

Description
Res Wirewound 250 Ohm 1% 4W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 250 Ohm 1% 4W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 1% 4W ¦50ppm/¦C SMD Bulk - CP002M250R0FB37 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 1% 4W ¦50ppm/¦C SMD Bulk
CP002M250R0FB37
Res Wirewound 250 Ohm 1% 4W ¦50ppm/¦C SMD Bulk CP002M250R0FB37
Res Wirewound 250 Ohm 1% 4W ¦50ppm/¦C SMD Bulk

Res Wirewound 250 Ohm 1% 4W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002M250R0FB37
Product Name Res Wirewound 250 Ohm 1% 4W ¦50ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers