Vishay Intertechnology, Inc. Res Wirewound 240 Ohm 1% 4W ¦50ppm/¦C SMD Bulk CP002M240R0FB37

Description
Res Wirewound 240 Ohm 1% 4W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 240 Ohm 1% 4W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240 Ohm 1% 4W ¦50ppm/¦C SMD Bulk - CP002M240R0FB37 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 1% 4W ¦50ppm/¦C SMD Bulk
CP002M240R0FB37
Res Wirewound 240 Ohm 1% 4W ¦50ppm/¦C SMD Bulk CP002M240R0FB37
Res Wirewound 240 Ohm 1% 4W ¦50ppm/¦C SMD Bulk

Res Wirewound 240 Ohm 1% 4W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002M240R0FB37
Product Name Res Wirewound 240 Ohm 1% 4W ¦50ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details