Vishay Intertechnology, Inc. Res Wirewound 16.5 Ohm 1% 4W ¦50ppm/¦C SMD Tube CP002M16R50FP07

Description
Res Wirewound 16.5 Ohm 1% 4W ¦50ppm/¦C SMD Tube
Request a Quote
Description
Res Wirewound 16.5 Ohm 1% 4W ¦50ppm/¦C SMD Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16.5 Ohm 1% 4W ¦50ppm/¦C SMD Tube - CP002M16R50FP07 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.5 Ohm 1% 4W ¦50ppm/¦C SMD Tube
CP002M16R50FP07
Res Wirewound 16.5 Ohm 1% 4W ¦50ppm/¦C SMD Tube CP002M16R50FP07
Res Wirewound 16.5 Ohm 1% 4W ¦50ppm/¦C SMD Tube

Res Wirewound 16.5 Ohm 1% 4W ¦50ppm/¦C SMD Tube

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002M16R50FP07
Product Name Res Wirewound 16.5 Ohm 1% 4W ¦50ppm/¦C SMD Tube
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details