Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 100m Ohm 10% 25W ¦600ppm/¦C AXL Thru-Hole Bulk CP0025R1000KB14

Description
Res Metal Oxide|Wirewound 100m Ohm 10% 25W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 100m Ohm 10% 25W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 100m Ohm 10% 25W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0025R1000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 100m Ohm 10% 25W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0025R1000KB14
Res Metal Oxide|Wirewound 100m Ohm 10% 25W ¦600ppm/¦C AXL Thru-Hole Bulk CP0025R1000KB14
Res Metal Oxide|Wirewound 100m Ohm 10% 25W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 100m Ohm 10% 25W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP0025R1000KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0025R1000KB14-ND
Through Hole Resistors CP0025R1000KB14-ND
100 mOhms ±10% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

100 mOhms ±10% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0025R1000KB14 CP0025R1000KB14-ND
Product Name Res Metal Oxide|Wirewound 100m Ohm 10% 25W ¦600ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 600 ±ppm/°C
Power Rating 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details