Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 47 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP002547R00JE14

Description
Res Wirewound|Metal Oxide 47 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound|Metal Oxide 47 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 47 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002547R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 47 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002547R00JE14
Res Wirewound|Metal Oxide 47 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP002547R00JE14
Res Wirewound|Metal Oxide 47 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 47 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP002547R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP002547R00JE14-ND
Through Hole Resistors CP002547R00JE14-ND
47 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

47 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP002547R00JE14 CP002547R00JE14-ND
Product Name Res Wirewound|Metal Oxide 47 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers