Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 3 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP00253R000KB14

Description
Res Metal Oxide|Wirewound 3 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 3 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 3 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00253R000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 3 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00253R000KB14
Res Metal Oxide|Wirewound 3 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP00253R000KB14
Res Metal Oxide|Wirewound 3 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 3 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP00253R000KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00253R000KB14-ND
Through Hole Resistors CP00253R000KB14-ND
3 Ohms ±10% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

3 Ohms ±10% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00253R000KB14 CP00253R000KB14-ND
Product Name Res Metal Oxide|Wirewound 3 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details