Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2.2 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP00252R200JB14

Description
Res Metal Oxide|Wirewound 2.2 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 2.2 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2.2 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00252R200JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2.2 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00252R200JB14
Res Metal Oxide|Wirewound 2.2 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP00252R200JB14
Res Metal Oxide|Wirewound 2.2 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 2.2 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00252R200JB14
Product Name Res Metal Oxide|Wirewound 2.2 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details