Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP002525R00JE14

Description
Res Wirewound|Metal Oxide 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound|Metal Oxide 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002525R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002525R00JE14
Res Wirewound|Metal Oxide 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP002525R00JE14
Res Wirewound|Metal Oxide 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP002525R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP002525R00JE14-ND
Through Hole Resistors CP002525R00JE14-ND
25 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

25 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP002525R00JE14 CP002525R00JE14-ND
Product Name Res Wirewound|Metal Oxide 25 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details